Oxley, Inc. Test Pin, Pcb; Product Range Oxley SMOX/060/B1/LP GOLD

Description
TEST PIN, PCB; Product Range:SMOX Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Type:Test Point; Current Rating:3A RoHS Compliant: Yes
Datasheet
Description
TEST PIN, PCB; Product Range:SMOX Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Type:Test Point; Current Rating:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Pin, Pcb; Product Range Oxley - 11N6010 - Newark, An Avnet Company
Chicago, IL, United States
Test Pin, Pcb; Product Range Oxley
11N6010
Test Pin, Pcb; Product Range Oxley 11N6010
TEST PIN, PCB; Product Range:SMOX Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Type:Test Point; Current Rating:3A RoHS Compliant: Yes

TEST PIN, PCB; Product Range:SMOX Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Type:Test Point; Current Rating:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6010
Product Name Test Pin, Pcb; Product Range Oxley
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
UHF (M) St. Connector for RG316 Cable PL259(PLUG) - ET-UMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details