Oxley, Inc. Panel Mount Indicator, Led, 10.15Mm, Green, 3.6V; Led Color Oxley OXL/CLH/100/FL30/GREEN

Description
PANEL MOUNT INDICATOR, LED, 10.15MM, GREEN, 3.6V; LED Color:Green; Operating Voltage:3.6VDC; Mounting Hole Dia:10.15mm; Forward Current If:20mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.15MM, GREEN, 3.6V; LED Color:Green; Operating Voltage:3.6VDC; Mounting Hole Dia:10.15mm; Forward Current If:20mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.15Mm, Green, 3.6V; Led Color Oxley - 11N5714 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.15Mm, Green, 3.6V; Led Color Oxley
11N5714
Panel Mount Indicator, Led, 10.15Mm, Green, 3.6V; Led Color Oxley 11N5714
PANEL MOUNT INDICATOR, LED, 10.15MM, GREEN, 3.6V; LED Color:Green; Operating Voltage:3.6VDC; Mounting Hole Dia:10.15mm; Forward Current If:20mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.15MM, GREEN, 3.6V; LED Color:Green; Operating Voltage:3.6VDC; Mounting Hole Dia:10.15mm; Forward Current If:20mA; Luminous Intensity:1.25cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11N5714
Product Name Panel Mount Indicator, Led, 10.15Mm, Green, 3.6V; Led Color Oxley
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-4080EC3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers