Oxley, Inc. Panel Mount Indicator, Led, 10.15Mm, Blue, 3.6V; Led Color Oxley OXL/CLH/100/FL30/BLUE

Description
PANEL MOUNT INDICATOR, LED, 10.15MM, BLUE, 3.6V; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:10.15mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 10.15MM, BLUE, 3.6V; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:10.15mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.15Mm, Blue, 3.6V; Led Color Oxley - 11N5713 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.15Mm, Blue, 3.6V; Led Color Oxley
11N5713
Panel Mount Indicator, Led, 10.15Mm, Blue, 3.6V; Led Color Oxley 11N5713
PANEL MOUNT INDICATOR, LED, 10.15MM, BLUE, 3.6V; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:10.15mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.15MM, BLUE, 3.6V; LED Color:Blue; Operating Voltage:3.6VDC; Mounting Hole Dia:10.15mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:3.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11N5713
Product Name Panel Mount Indicator, Led, 10.15Mm, Blue, 3.6V; Led Color Oxley
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
ES2 LED Backlight Module 2 Chip - Warm White - MD-BW-ES2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details