Oxley, Inc. Panel Mount Indicator, Led, 10.15Mm, Blue, 24V; Led Color Oxley OXL/CLH/100/24AC/FL30/BLUE

Description
PANEL MOUNT INDICATOR, LED, 10.15MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VAC; Mounting Hole Dia:10.15mm; Forward Current If:7.5mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10.15MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VAC; Mounting Hole Dia:10.15mm; Forward Current If:7.5mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10.15Mm, Blue, 24V; Led Color Oxley - 11N5750 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10.15Mm, Blue, 24V; Led Color Oxley
11N5750
Panel Mount Indicator, Led, 10.15Mm, Blue, 24V; Led Color Oxley 11N5750
PANEL MOUNT INDICATOR, LED, 10.15MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VAC; Mounting Hole Dia:10.15mm; Forward Current If:7.5mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10.15MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VAC; Mounting Hole Dia:10.15mm; Forward Current If:7.5mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11N5750
Product Name Panel Mount Indicator, Led, 10.15Mm, Blue, 24V; Led Color Oxley
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - CP41B-AFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Red
Peak Wavelength 589 nm (5890 Å)
View Details