Oxley, Inc. Test Socket, White; Test Probe Type Oxley LSB2/156/WHITE.

Description
TEST SOCKET, WHITE; Test Probe Type:PCB; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:SNAPLOX Series; Connector Colour:White; Connector Type:Test Point; Contact Material:Copper; Current Rating:7A RoHS Compliant: Yes
Datasheet
Description
TEST SOCKET, WHITE; Test Probe Type:PCB; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:SNAPLOX Series; Connector Colour:White; Connector Type:Test Point; Contact Material:Copper; Current Rating:7A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Socket, White; Test Probe Type Oxley - 09WX4711 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, White; Test Probe Type Oxley
09WX4711
Test Socket, White; Test Probe Type Oxley 09WX4711
TEST SOCKET, WHITE; Test Probe Type:PCB; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:SNAPLOX Series; Connector Colour:White; Connector Type:Test Point; Contact Material:Copper; Current Rating:7A RoHS Compliant: Yes

TEST SOCKET, WHITE; Test Probe Type:PCB; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:SNAPLOX Series; Connector Colour:White; Connector Type:Test Point; Contact Material:Copper; Current Rating:7A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX4711
Product Name Test Socket, White; Test Probe Type Oxley
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details