Oxley, Inc. Filter, Emi, 10A, 200Vdc, 22000Pf; Filter Applications Oxley DLT4/L/22000/ROHS

Description
FILTER, EMI, 10A, 200VDC, 22000PF; Filter Applications:General Purpose; Voltage Rating:200VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:DLT Series RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 10A, 200VDC, 22000PF; Filter Applications:General Purpose; Voltage Rating:200VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:DLT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 10A, 200Vdc, 22000Pf; Filter Applications Oxley - 96M8077 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 10A, 200Vdc, 22000Pf; Filter Applications Oxley
96M8077
Filter, Emi, 10A, 200Vdc, 22000Pf; Filter Applications Oxley 96M8077
FILTER, EMI, 10A, 200VDC, 22000PF; Filter Applications:General Purpose; Voltage Rating:200VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:DLT Series RoHS Compliant: Yes

FILTER, EMI, 10A, 200VDC, 22000PF; Filter Applications:General Purpose; Voltage Rating:200VDC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:DLT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 96M8077
Product Name Filter, Emi, 10A, 200Vdc, 22000Pf; Filter Applications Oxley
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 8813687P - RS Components, Ltd.
TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers