The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards.
| Owlstone Inc. | |
|---|---|
| Product Category | Gas Generation Equipment |
| Product Number | OVG-4 |
| Product Name | Calibration Gas Generator |
| Generator Type | Humidity / Water Vapor; Chlorine Dioxide; Hydrogen; H2S (Sour Gas); Nitrogen; Organic Vapor; Oxygen; Full list available from supplier. |
| Technology | Diffusion through a permeation tube allows for a controlled rate of gas generation. |
| Features & Approvals | NIST; Software or Computer Interface; Calibration Source |
| Output Flow Rate | 0.0500 to 0.5000 SLM (0.1059 to 1.06 SCFH) |