Abrisa Technologies Low Iron Soda Lime

Description
Description: Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten glass on a bed of molten tin. This method gives the sheet uniform thickness and very flat surfaces. Soda lime glass is the base material for most clear, colored and patterned glass types. Features: Can be chemically strengthened to increase mechanical strength* Can be heat strengthened or heat tempered to increase thermal shock resistance and mechanical strength Can be machined, optically coated, chemically etched, sandblasted, colored, or laminated Good flatness and surface quality due to float process The lowest cost solution for sheet fabricating glass components
Datasheet
Description
Description: Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten glass on a bed of molten tin. This method gives the sheet uniform thickness and very flat surfaces. Soda lime glass is the base material for most clear, colored and patterned glass types. Features: Can be chemically strengthened to increase mechanical strength* Can be heat strengthened or heat tempered to increase thermal shock resistance and mechanical strength Can be machined, optically coated, chemically etched, sandblasted, colored, or laminated Good flatness and surface quality due to float process The lowest cost solution for sheet fabricating glass components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Iron Soda Lime -  - Abrisa Technologies
Clarksburg, WV, United States
Low Iron Soda Lime
Low Iron Soda Lime
Description: Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten glass on a bed of molten tin. This method gives the sheet uniform thickness and very flat surfaces. Soda lime glass is the base material for most clear, colored and patterned glass types. Features: Can be chemically strengthened to increase mechanical strength* Can be heat strengthened or heat tempered to increase thermal shock resistance and mechanical strength Can be machined, optically coated, chemically etched, sandblasted, colored, or laminated Good flatness and surface quality due to float process The lowest cost solution for sheet fabricating glass components

Description:
Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten glass on a bed of molten tin. This method gives the sheet uniform thickness and very flat surfaces. Soda lime glass is the base material for most clear, colored and patterned glass types.

Features:

  • Can be chemically strengthened to increase mechanical strength*
  • Can be heat strengthened or heat tempered to increase thermal shock resistance and mechanical strength
  • Can be machined, optically coated, chemically etched, sandblasted, colored, or laminated
  • Good flatness and surface quality due to float process
  • The lowest cost solution for sheet fabricating glass components
Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Glass Materials
Product Name Low Iron Soda Lime
Shape / Form Plate / Board
Applications Lighting, Display, Port Projection; HV / Electrical; BuildingConstruction; Optical Grade
Glass Type Glass; SodaLime
Length 130 inch (3302 mm)
Width / OD 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Low Emissivity (Low-E) Glass Soda Lime -  - Abrisa Technologies
Specs
Shape / Form Plate / Board
Glass Type Glass; SodaLime
Length 96 to 130 inch (2438 to 3302 mm)
View Details
MACOR® Glass-Ceramic Sheets - 3
Specs
Shape / Form Plate / Board
Applications Refractory or High Temperature Insulation
Glass Type Glass; GlassCeramic
View Details