OTTO Communications
Rotary Switches
R2AB445NNNNN
Description
Rotary Switch
Request a Quote
Email Supplier
Description
Rotary Switch
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
R2AB445NNNNN |
|
Product Name
|
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
Construction
Single
Actuator Type
Knobbed Shaft
Current Rating
10.0 amps
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details