Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROCKER SWITCHES
OTTO COMMUNICATIONS
K1SEJTZZZZZZZZZZ -- ROCKER & TOGGLE SWITCHES
OTTO Communications
Rocker & Toggle Switches
K1SEJTZZZZZZZZZZ
Description
Sealed Rocker Switch, High Cycle Life
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Sealed Rocker Switch, High Cycle Life
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
K1SEJTZZZZZZZZZZ
Rocker & Toggle Switches
K1SEJTZZZZZZZZZZ
Sealed Rocker Switch, High Cycle Life
Sealed Rocker Switch, High Cycle Life
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Rocker Switches
Product Number
K1SEJTZZZZZZZZZZ
Product Name
Rocker & Toggle Switches
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Suzhou Ele Mfg Co., Ltd.
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light
72500
Specs
Pole & Throw Specifications
2-Pole, 3-Wire
Standards / Compliances
UL Listed
Features
Illuminated
View Details
Interpower
SafeBloc 13A 250V
82930010
Specs
Rocker Actuator
Rocker
View Details
TE Connectivity
Rocker & Toggle Switches
1571987-7
View Details
2
suppliers
RS Components, Ltd.
Rocker Switches
9132787
Specs
Momentary Contact Switch Function
On-none-off
Pole & Throw Specifications
Double Pole, Single Throw
Terminal Type
Quick connect
View Details