OTTO Communications Switches HPW-2C1A22

Description
LEVER, DUAL OUTPUT 22AWG WIRE; BLACK
Request a Quote
Description
LEVER, DUAL OUTPUT 22AWG WIRE; BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - HPW-2C1A22 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Switches
HPW-2C1A22
Switches HPW-2C1A22
LEVER, DUAL OUTPUT 22AWG WIRE; BLACK

LEVER, DUAL OUTPUT 22AWG WIRE; BLACK

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number HPW-2C1A22
Product Name Switches
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details