OTTO Communications Hall Effect Switches HP7-DF23321

Description
IP68 flush hall effect switch, red
Request a Quote
Description
IP68 flush hall effect switch, red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Switches - 294375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Switches
294375
Hall Effect Switches 294375
IP68 flush hall effect switch, red

IP68 flush hall effect switch, red

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 294375
Product Name Hall Effect Switches
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3295KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEN-M30B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers