OTENNLUX LIGHTING TECHNOLOGY CO., LTD.
QLED3-115-1 -- INDUSTRIAL LIGHTING - TASK LIGHTING
Otennlux Lighting Technology Co., Ltd.
Industrial Lighting - Task Lighting
QLED3-115-1
Description
LED WORKING LIGHT
-
Quarktwin Technology Ltd.
Description
LED WORKING LIGHT
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
QLED3-115-1 |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Lamp Power
250 watts
Voltage
115/120V; 277 VAC 60 Hz
View Details
Application
Industrial
Voltage
115/120V; 208-230/240V; 277 VAC 60 Hz
View Details