OTEK Corporation 4-20mA Portable Calibrator Model 420

Description
OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe 420 once you press the "ON"button and set the output currentdesired and when you finish, justpress the "OFF" button. Standardrange displayed on the 4 1/2 digitDigital Panel Meter is 19.999mA,to exceed this, just press the ">20"button and the Digital Panel Meterwill read up to 25.0mA output. Anystandard 9V "Transistor Type"battery will power the 420 capableof operating down to 8V. The 420can drive up to 300W loads or sustainup to 7V burden of the load.Ideal for Loop Powered Instruments!Stand by current is a mere6µA!
Description
OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe 420 once you press the "ON"button and set the output currentdesired and when you finish, justpress the "OFF" button. Standardrange displayed on the 4 1/2 digitDigital Panel Meter is 19.999mA,to exceed this, just press the ">20"button and the Digital Panel Meterwill read up to 25.0mA output. Anystandard 9V "Transistor Type"battery will power the 420 capableof operating down to 8V. The 420can drive up to 300W loads or sustainup to 7V burden of the load.Ideal for Loop Powered Instruments!Stand by current is a mere6µA!

Suppliers

Company
Product
Description
Supplier Links
4-20mA Portable Calibrator - Model 420 - OTEK Corporation
Tucson, AZ, USA
4-20mA Portable Calibrator
Model 420
4-20mA Portable Calibrator Model 420
OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe 420 once you press the "ON"button and set the output currentdesired and when you finish, justpress the "OFF" button. Standardrange displayed on the 4 1/2 digitDigital Panel Meter is 19.999mA,to exceed this, just press the ">20"button and the Digital Panel Meterwill read up to 25.0mA output. Anystandard 9V "Transistor Type"battery will power the 420 capableof operating down to 8V. The 420can drive up to 300W loads or sustainup to 7V burden of the load.Ideal for Loop Powered Instruments!Stand by current is a mere6µA!

OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe 420 once you press the "ON"button and set the output currentdesired and when you finish, justpress the "OFF" button. Standardrange displayed on the 4 1/2 digitDigital Panel Meter is 19.999mA,to exceed this, just press the ">20"button and the Digital Panel Meterwill read up to 25.0mA output. Anystandard 9V "Transistor Type"battery will power the 420 capableof operating down to 8V. The 420can drive up to 300W loads or sustainup to 7V burden of the load.Ideal for Loop Powered Instruments!Stand by current is a mere6µA!

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Calibration Instruments
Product Number Model 420
Product Name 4-20mA Portable Calibrator
Calibrator Style Handheld
Calibration Signal DC Current
DC Current Range 1.00E-3 amps
Description (Current) 4-20mA
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details