OSSI D Sub Back Shell, 45Deg, Size De, Zinc; Product Range Ossi DVZK9-BULK/50

Description
D SUB BACK SHELL, 45DEG, SIZE DE, ZINC; Product Range:DVZK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 45DEG, SIZE DE, ZINC; Product Range:DVZK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 45Deg, Size De, Zinc; Product Range Ossi - 74AC3689 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 45Deg, Size De, Zinc; Product Range Ossi
74AC3689
D Sub Back Shell, 45Deg, Size De, Zinc; Product Range Ossi 74AC3689
D SUB BACK SHELL, 45DEG, SIZE DE, ZINC; Product Range:DVZK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D SUB BACK SHELL, 45DEG, SIZE DE, ZINC; Product Range:DVZK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC3689
Product Name D Sub Back Shell, 45Deg, Size De, Zinc; Product Range Ossi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details