OSI Optoelectronics Nd:YAG Enhanced Photodiode PIN-5-YAG

Description
The YAG Series of photo detectors are optimized for high response at 1060 nm, the YAG laser light wavelength, and low capacitance, for high speed operation and low noise. These detectors can be used for sensing low light intensities, such as the light reflected from objects illuminated by a YAG laser beam for ranging applications. The SPOT Series of quadrant detectors are well suited for aiming and pointing applications. These are all N on P devices. These detectors can be used in the Photovoltaic mode, for low speed applications requiring low noise, or in the photoconductive mode, with an applied reverse bias, for high speed applications.
Datasheet
Description
The YAG Series of photo detectors are optimized for high response at 1060 nm, the YAG laser light wavelength, and low capacitance, for high speed operation and low noise. These detectors can be used for sensing low light intensities, such as the light reflected from objects illuminated by a YAG laser beam for ranging applications. The SPOT Series of quadrant detectors are well suited for aiming and pointing applications. These are all N on P devices. These detectors can be used in the Photovoltaic mode, for low speed applications requiring low noise, or in the photoconductive mode, with an applied reverse bias, for high speed applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Enhanced Photodiode - PIN-5-YAG - OSI Optoelectronics
Hawthorne, CA, United States
Nd:YAG Enhanced Photodiode
PIN-5-YAG
Nd:YAG Enhanced Photodiode PIN-5-YAG
The YAG Series of photo detectors are optimized for high response at 1060 nm, the YAG laser light wavelength, and low capacitance, for high speed operation and low noise. These detectors can be used for sensing low light intensities, such as the light reflected from objects illuminated by a YAG laser beam for ranging applications. The SPOT Series of quadrant detectors are well suited for aiming and pointing applications. These are all N on P devices. These detectors can be used in the Photovoltaic mode, for low speed applications requiring low noise, or in the photoconductive mode, with an applied reverse bias, for high speed applications.

The YAG Series of photo detectors are optimized for high response at 1060 nm, the YAG laser light wavelength, and low capacitance, for high speed operation and low noise. These detectors can be used for sensing low light intensities, such as the light reflected from objects illuminated by a YAG laser beam for ranging applications. The SPOT Series of quadrant detectors are well suited for aiming and pointing applications. These are all N on P devices. These detectors can be used in the Photovoltaic mode, for low speed applications requiring low noise, or in the photoconductive mode, with an applied reverse bias, for high speed applications.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number PIN-5-YAG
Product Name Nd:YAG Enhanced Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 1000 nm (10000 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S16453-05K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-1458-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 800 to 1750 nm (8000 to 17500 Å)
Photodiode Package THT; TO-39-3 Lens Top Metal Can
View Details