OSI Optoelectronics Chip on Carrier Photodiode FCI-InGaAS-500LCER

Description
FCI-InGaAs-XXX-LCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates. The chips can be epoxy/eutectic mounted onto the ceramic substrate.
Datasheet
Description
FCI-InGaAs-XXX-LCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates. The chips can be epoxy/eutectic mounted onto the ceramic substrate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip on Carrier Photodiode - FCI-InGaAS-500LCER - OSI Optoelectronics
Hawthorne, CA, United States
Chip on Carrier Photodiode
FCI-InGaAS-500LCER
Chip on Carrier Photodiode FCI-InGaAS-500LCER
FCI-InGaAs-XXX-LCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates. The chips can be epoxy/eutectic mounted onto the ceramic substrate.

FCI-InGaAs-XXX-LCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates. The chips can be epoxy/eutectic mounted onto the ceramic substrate.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-InGaAS-500LCER
Product Name Chip on Carrier Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide
Active Area Diameter or Length 0.5000 mm (0.0197 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S17353-10K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 750 nm (7500 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photo Diode - MTD5052W - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 410 to 580 nm (4100 to 5800 Å)
View Details
2 suppliers