OSEPP Supply Voltage Vdc Osepp SCSHD-01

Description
Supply Voltage VDC:5V; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Product Range:
Description
Supply Voltage VDC:5V; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vdc Osepp - 11X5691 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vdc Osepp
11X5691
Supply Voltage Vdc Osepp 11X5691
Supply Voltage VDC:5V; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Product Range:

Supply Voltage VDC:5V; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 11X5691
Product Name Supply Voltage Vdc Osepp
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

10NS61 Athlonix Brush DC Motor - 10NS61-107C.5 - Portescap
Specs
Commutation Brush
DC Voltage Range 3.0 VDC
Torque Constant 0.3852 in-oz/amp (2.72 mN-m/amp)
View Details
2 suppliers
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details
636 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-S51 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Single-ended
Length 5.10 inch (130 mm)
View Details