EM Microelectronic - US, Inc. PMIC - PMIC - Display Drivers - V6118V4QF52D+ V6118V4QF52D+

Description
Manufacturer: EM Microelectronic Win Source Part Number: 902468-V6118V4QF52D+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LCD Driver 52-QFP (9.9x9.9) Package: 52-BQFP Package: Tray Mounting: Surface Mount Family Name: V6118V4 Categories: Integrated Circuits (ICs) Case / Package: 52-QFP (9.9x9.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2651-V6118V4QF52D+, IC-0861E
Request a Quote
Description
Manufacturer: EM Microelectronic Win Source Part Number: 902468-V6118V4QF52D+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LCD Driver 52-QFP (9.9x9.9) Package: 52-BQFP Package: Tray Mounting: Surface Mount Family Name: V6118V4 Categories: Integrated Circuits (ICs) Case / Package: 52-QFP (9.9x9.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2651-V6118V4QF52D+, IC-0861E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - V6118V4QF52D+ - 902468-V6118V4QF52D+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - V6118V4QF52D+
902468-V6118V4QF52D+
PMIC - PMIC - Display Drivers - V6118V4QF52D+ 902468-V6118V4QF52D+
Manufacturer: EM Microelectronic Win Source Part Number: 902468-V6118V4QF52D+ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LCD Driver 52-QFP (9.9x9.9) Package: 52-BQFP Package: Tray Mounting: Surface Mount Family Name: V6118V4 Categories: Integrated Circuits (ICs) Case / Package: 52-QFP (9.9x9.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2651-V6118V4QF52D+, IC-0861E

Manufacturer: EM Microelectronic
Win Source Part Number: 902468-V6118V4QF52D+
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LCD Driver 52-QFP (9.9x9.9)
Package: 52-BQFP
Package: Tray
Mounting: Surface Mount
Family Name: V6118V4
Categories: Integrated Circuits (ICs)
Case / Package: 52-QFP (9.9x9.9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2651-V6118V4QF52D+, IC-0861E

Buy Now
Display Drivers - V6118V4QF52D+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
V6118V4QF52D+
Display Drivers V6118V4QF52D+
LCD Driver 52-QFP (9.9x9.9)

LCD Driver 52-QFP (9.9x9.9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 902468-V6118V4QF52D+ V6118V4QF52D+
Product Name PMIC - PMIC - Display Drivers - V6118V4QF52D+ Display Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 230696P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Telecom - SI3216M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details