Renata US Battery Products - Battery Holders, Clips, Contacts SMTU1632-LF.TR

Description
Win Source Part Number: 1094606-SMTU1632-LF. TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 16.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 1632 Alternative Parts (Cross-Reference): SMTU1632-LF.TRSMTU16 32LF.TR; ECCN: 3A001 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries Other Names: 2984-SMTU1632-LF.TR
Request a Quote Datasheet
Description
Win Source Part Number: 1094606-SMTU1632-LF. TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 16.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 1632 Alternative Parts (Cross-Reference): SMTU1632-LF.TRSMTU16 32LF.TR; ECCN: 3A001 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries Other Names: 2984-SMTU1632-LF.TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1094606-SMTU1632-LF.TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1094606-SMTU1632-LF.TR
Battery Products - Battery Holders, Clips, Contacts 1094606-SMTU1632-LF.TR
Win Source Part Number: 1094606-SMTU1632-LF. TR Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 500 Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 16.0mm Mounting Type: PCB, Surface Mount Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 1632 Alternative Parts (Cross-Reference): SMTU1632-LF.TRSMTU16 32LF.TR; ECCN: 3A001 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Renata Batteries Other Names: 2984-SMTU1632-LF.TR

Win Source Part Number: 1094606-SMTU1632-LF.TR
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: SMD (SMT) Tab
Package: Tape & Reel (TR)
Standard Package: 500
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 16.0mm
Mounting Type: PCB, Surface Mount
Temperature Range - Operating: -40°C ~ 100°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 1632
Alternative Parts (Cross-Reference): SMTU1632-LF.TRSMTU1632LF.TR;
ECCN: 3A001
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Renata Batteries
Other Names: 2984-SMTU1632-LF.TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1094606-SMTU1632-LF.TR
Product Name Battery Products - Battery Holders, Clips, Contacts
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1403-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details