Micro Crystal AG Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal RV-3029-C3-TB-QA-OPT.B

Description
RTC, I2C, RV-3029, 30PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; RoHS Compliant: Yes
Datasheet
Description
RTC, I2C, RV-3029, 30PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Chicago, IL, United States
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal
09X0509
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal 09X0509
RTC, I2C, RV-3029, 30PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; RoHS Compliant: Yes

RTC, I2C, RV-3029, 30PPM, 10SON; Date Format:YYYY:MM:DD:Hr:Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 09X0509
Product Name Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal
Device Type RTC; Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock Generator - SI51210-B13049-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801SXC-033-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers