Micro Crystal AG Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal RV-3029-C3-TA-QC-OPT.A

Description
RTC, I2C, RV-3029, 6PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; OperatingRoHS Compliant: Yes
Datasheet
Description
RTC, I2C, RV-3029, 6PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Chicago, IL, United States
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal
09X0506
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal 09X0506
RTC, I2C, RV-3029, 6PPM, 10SON; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; OperatingRoHS Compliant: Yes

RTC, I2C, RV-3029, 6PPM, 10SON; Date Format:YYYY:MM:DD:Hr:Min:Secs; Clock Format:24Hr; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 09X0506
Product Name Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal
Device Type RTC; Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
7 suppliers