Renata SA Holder, Battery, Tht, Cr2032; Battery Sizes Accepted Renata HU2032-LF

Description
HOLDER, BATTERY, THT, CR2032; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Size Code:2032; Battery RoHS Compliant: Yes
Datasheet
Description
HOLDER, BATTERY, THT, CR2032; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Size Code:2032; Battery RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holder, Battery, Tht, Cr2032; Battery Sizes Accepted Renata - 35M3895 - Newark, An Avnet Company
Chicago, IL, United States
Holder, Battery, Tht, Cr2032; Battery Sizes Accepted Renata
35M3895
Holder, Battery, Tht, Cr2032; Battery Sizes Accepted Renata 35M3895
HOLDER, BATTERY, THT, CR2032; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Size Code:2032; Battery RoHS Compliant: Yes

HOLDER, BATTERY, THT, CR2032; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Size Code:2032; Battery RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 35M3895
Product Name Holder, Battery, Tht, Cr2032; Battery Sizes Accepted Renata
Unlock Full Specs
to access all available technical data

Similar Products

Holder w/ solder Lugs for 18350 Battery - 1101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4641245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details