Renata US Battery Products - Battery Holders, Clips, Contacts HU2032-LF

Description
Manufacturer: Renata Batteries Win Source Part Number: 1335162-HU2032-LF Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Tray Termination Style: PC Pin Standard Package: 50 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: 3A001 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 2984-HU2032-LF RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renata Batteries Win Source Part Number: 1335162-HU2032-LF Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Tray Termination Style: PC Pin Standard Package: 50 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: 3A001 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 2984-HU2032-LF RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1335162-HU2032-LF - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1335162-HU2032-LF
Battery Products - Battery Holders, Clips, Contacts 1335162-HU2032-LF
Manufacturer: Renata Batteries Win Source Part Number: 1335162-HU2032-LF Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Tray Termination Style: PC Pin Standard Package: 50 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell Size: Coin, 20.0mm Temperature Range - Operating: -40°C ~ 100°C Battery Type, Function: Coin Cell, Holder Battery Series: 2032 ECCN: 3A001 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Other Part Number: 2984-HU2032-LF RoHS Status: ROHS3 Compliant

Manufacturer: Renata Batteries
Win Source Part Number: 1335162-HU2032-LF
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Tray
Termination Style: PC Pin
Standard Package: 50
Mounting: PCB, Through Hole
Style: Holder (Open)
Number of Cells: 1
Battery Cell Size: Coin, 20.0mm
Temperature Range - Operating: -40°C ~ 100°C
Battery Type, Function: Coin Cell, Holder
Battery Series: 2032
ECCN: 3A001
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Other Part Number: 2984-HU2032-LF
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Holders, Clips, Contacts - HU2032-LF - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
HU2032-LF
Battery Holders, Clips, Contacts HU2032-LF
BATT HLDR COIN 20MM 1 CEL PC PIN

BATT HLDR COIN 20MM 1 CEL PC PIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1335162-HU2032-LF HU2032-LF
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA10339 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1500 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 22.5 inch (571 mm)
View Details