Renata SA Holder, Battery, Trough Hole; Battery Sizes Accepted Renata HU 2450N-1-LF

Description
HOLDER, BATTERY, TROUGH HOLE; Battery Sizes Accepted:2450; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Size Code:2450; Battery RoHS Compliant: Yes
Datasheet
Description
HOLDER, BATTERY, TROUGH HOLE; Battery Sizes Accepted:2450; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Size Code:2450; Battery RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holder, Battery, Trough Hole; Battery Sizes Accepted Renata - 74M8317 - Newark, An Avnet Company
Chicago, IL, United States
Holder, Battery, Trough Hole; Battery Sizes Accepted Renata
74M8317
Holder, Battery, Trough Hole; Battery Sizes Accepted Renata 74M8317
HOLDER, BATTERY, TROUGH HOLE; Battery Sizes Accepted:2450; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Size Code:2450; Battery RoHS Compliant: Yes

HOLDER, BATTERY, TROUGH HOLE; Battery Sizes Accepted:2450; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Holder; Battery Size Code:2450; Battery RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 74M8317
Product Name Holder, Battery, Trough Hole; Battery Sizes Accepted Renata
Unlock Full Specs
to access all available technical data

Similar Products

THM Polarized Holder for Dual 18650 Batteries - 1049P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details