EM Microelectronic - US, Inc. RF Transceiver ICs - EM9304V01LF28B EM9304V01LF28B

Description
Manufacturer: EM Microelectronic Win Source Part Number: 918034-EM9304V01LF28 B Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 28-WFQFN Exposed Pad Package: 28-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EM9304 Categories: RF/IF and RFID Case / Package: 28-QFN (4x4) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 2651-EM9304V01LF28BD KR, IC-6459, 2651-EM9304V01LF28BC T, 2651-EM9304V01LF28BT R
Request a Quote
Description
Manufacturer: EM Microelectronic Win Source Part Number: 918034-EM9304V01LF28 B Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 28-WFQFN Exposed Pad Package: 28-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EM9304 Categories: RF/IF and RFID Case / Package: 28-QFN (4x4) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 2651-EM9304V01LF28BD KR, IC-6459, 2651-EM9304V01LF28BC T, 2651-EM9304V01LF28BT R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - EM9304V01LF28B - 918034-EM9304V01LF28B - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - EM9304V01LF28B
918034-EM9304V01LF28B
RF Transceiver ICs - EM9304V01LF28B 918034-EM9304V01LF28B
Manufacturer: EM Microelectronic Win Source Part Number: 918034-EM9304V01LF28 B Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 28-WFQFN Exposed Pad Package: 28-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EM9304 Categories: RF/IF and RFID Case / Package: 28-QFN (4x4) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 2651-EM9304V01LF28BD KR, IC-6459, 2651-EM9304V01LF28BC T, 2651-EM9304V01LF28BT R

Manufacturer: EM Microelectronic
Win Source Part Number: 918034-EM9304V01LF28B
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 28-WFQFN Exposed Pad
Package: 28-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: EM9304
Categories: RF/IF and RFID
Case / Package: 28-QFN (4x4)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 2651-EM9304V01LF28BDKR, IC-6459, 2651-EM9304V01LF28BCT, 2651-EM9304V01LF28BTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 918034-EM9304V01LF28B
Product Name RF Transceiver ICs - EM9304V01LF28B
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details