EM Microelectronic - US, Inc. PMIC - PMIC - Supervisors - EM6325CXSP5B-3.1+ EM6325CXSP5B-3.1+

Description
Manufacturer: EM Microelectronic Win Source Part Number: 918030-EM6325CXSP5B- 3.1+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-4228E, 2651-EM6325CXSP5B-3. 1+TR
Request a Quote Datasheet
Description
Manufacturer: EM Microelectronic Win Source Part Number: 918030-EM6325CXSP5B- 3.1+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-4228E, 2651-EM6325CXSP5B-3. 1+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - EM6325CXSP5B-3.1+ - 918030-EM6325CXSP5B-3.1+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - EM6325CXSP5B-3.1+
918030-EM6325CXSP5B-3.1+
PMIC - PMIC - Supervisors - EM6325CXSP5B-3.1+ 918030-EM6325CXSP5B-3.1+
Manufacturer: EM Microelectronic Win Source Part Number: 918030-EM6325CXSP5B- 3.1+ Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks Other Part Number: IC-4228E, 2651-EM6325CXSP5B-3. 1+TR

Manufacturer: EM Microelectronic
Win Source Part Number: 918030-EM6325CXSP5B-3.1+
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
Other Part Number: IC-4228E, 2651-EM6325CXSP5B-3.1+TR

Buy Now
Low-Power Voltage Supervisor IC - 691-EM6325CXSP5B-3.1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Voltage Supervisor IC
691-EM6325CXSP5B-3.1+
Low-Power Voltage Supervisor IC 691-EM6325CXSP5B-3.1+
ULTRA LOW POWER RESET CIRCUIT WI Product overview: EM6325CXSP5B-3.1+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6325CXSP5B-3.1 + can be used for catalog matching and distributor lookup.

ULTRA LOW POWER RESET CIRCUIT WI Product overview: EM6325CXSP5B-3.1+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6325CXSP5B-3.1+ can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - EM6325CXSP5B-3.1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5

Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - EM6325CXSP5B-3.1+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
EM6325CXSP5B-3.1+
PMIC - Supervisors EM6325CXSP5B-3.1+
ULTRA LOW POWER RESET CIRCUIT WI

ULTRA LOW POWER RESET CIRCUIT WI

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
EM6325CXSP5B-3.1+
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors EM6325CXSP5B-3.1+
ULTRA LOW POWER RESET CIRCUIT WI

ULTRA LOW POWER RESET CIRCUIT WI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 918030-EM6325CXSP5B-3.1+ 691-EM6325CXSP5B-3.1+ EM6325CXSP5B-3.1+ EM6325CXSP5B-3.1+ EM6325CXSP5B-3.1+
Product Name PMIC - PMIC - Supervisors - EM6325CXSP5B-3.1+ Low-Power Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Inverting Push-Pull, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details