LOW POWER WINDOWED WATCHDOG WITH Product overview: EM6151V53SO8B+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-EM6151V53SO8B+ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1145044-EM6151V53SO8
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Watchdog Circuit
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 4.57ms Minimum
Voltage - Threshold: 1.52V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: EM Microelectronic
Other Names: IC-6035E,2651-EM6151
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
LOW POWER WINDOWED WATCHDOG WITH
LOW POWER WINDOWED WATCHDOG WITH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-EM6151V53SO8B+ | 1145044-EM6151V53SO8B+ | 2651-EM6151V53SO8B+TR-ND | EM6151V53SO8B+ | EM6151V53SO8B+ | EM6151V53SO8B+ |
| Product Name | Low-Power Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Threshold | 1.52 volts | 1.52 volts | 1.52 volts | 1.52 volts | 1.52 volts |