RFID Reader/Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V Die
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | EM4305V7WS6E |
| Product Name | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver |
| Features | RoHS |
| Supply Voltage | Other; 3.6V |