EM Microelectronic - US, Inc. RFID, RF Access, Monitoring ICs EM4097V2SO16B+

Description
RFID Transponder IC 100kHz ~ 150kHz Serial 4.1V ~ 5.5V 16-SOIC (0.154", 3.90mm Width)
Description
RFID Transponder IC 100kHz ~ 150kHz Serial 4.1V ~ 5.5V 16-SOIC (0.154", 3.90mm Width)

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - EM4097V2SO16B+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
EM4097V2SO16B+
RFID, RF Access, Monitoring ICs EM4097V2SO16B+
RFID Transponder IC 100kHz ~ 150kHz Serial 4.1V ~ 5.5V 16-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 100kHz ~ 150kHz Serial 4.1V ~ 5.5V 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number EM4097V2SO16B+
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface Serial
Features RoHS
Supply Voltage Other; 4.1V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-G-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32283-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details