OSA Opto Light GmbH Led, 0805, Ir 880Nm; Viewing Angle Osa Opto Light OIS 170 880

Description
LED, 0805, IR 880NM; Viewing Angle:-; Diode Case Style:0805; Forward Current If(AV):50mA; Forward Voltage VF Max:1.4V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 0805, IR 880NM; Viewing Angle:-; Diode Case Style:0805; Forward Current If(AV):50mA; Forward Voltage VF Max:1.4V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 0805, Ir 880Nm; Viewing Angle Osa Opto Light - 15P2279 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0805, Ir 880Nm; Viewing Angle Osa Opto Light
15P2279
Led, 0805, Ir 880Nm; Viewing Angle Osa Opto Light 15P2279
LED, 0805, IR 880NM; Viewing Angle:-; Diode Case Style:0805; Forward Current If(AV):50mA; Forward Voltage VF Max:1.4V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

LED, 0805, IR 880NM; Viewing Angle:-; Diode Case Style:0805; Forward Current If(AV):50mA; Forward Voltage VF Max:1.4V; Rise Time:20ns; Fall Time tf:20ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15P2279
Product Name Led, 0805, Ir 880Nm; Viewing Angle Osa Opto Light
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Super luminescent diodes (SLD) - L12856-04 - Hamamatsu Photonics Europe
Specs
Tj -10 to 70 C (14 to 158 F)
View Details
RF PIN Diode - SMP1302-087LF-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details