Ormazabal ORMACONTAINER 2

Description
The portable substations for primary distribution ORMACONTAINER, manufactured by Ormazabal are made of a metallic enclosure which in it´s inside contains all the typical elements of a transformer substation such as the Medium Voltage cubicles up to 36 kV (CPG.0 and CPG.1), the distribution transformer, the low voltage board, the battery recharging unit and the rest of auxiliar equipment. Configuration type: ORMACONTAINER-2 Up to 9 CPG.0 cubicles
Description
The portable substations for primary distribution ORMACONTAINER, manufactured by Ormazabal are made of a metallic enclosure which in it´s inside contains all the typical elements of a transformer substation such as the Medium Voltage cubicles up to 36 kV (CPG.0 and CPG.1), the distribution transformer, the low voltage board, the battery recharging unit and the rest of auxiliar equipment. Configuration type: ORMACONTAINER-2 Up to 9 CPG.0 cubicles

Suppliers

Company
Product
Description
Supplier Links
ORMACONTAINER - 2 - Ormazabal
Washington, DC, USA
ORMACONTAINER
2
ORMACONTAINER 2
The portable substations for primary distribution ORMACONTAINER, manufactured by Ormazabal are made of a metallic enclosure which in it´s inside contains all the typical elements of a transformer substation such as the Medium Voltage cubicles up to 36 kV (CPG.0 and CPG.1), the distribution transformer, the low voltage board, the battery recharging unit and the rest of auxiliar equipment. Configuration type: ORMACONTAINER-2 Up to 9 CPG.0 cubicles

The portable substations for primary distribution ORMACONTAINER, manufactured by Ormazabal are made of a metallic enclosure which in it´s inside contains all the typical elements of a transformer substation such as the Medium Voltage cubicles up to 36 kV (CPG.0 and CPG.1), the distribution transformer, the low voltage board, the battery recharging unit and the rest of auxiliar equipment.

Configuration type:

ORMACONTAINER-2

Up to 9 CPG.0 cubicles
Supplier's Site

Technical Specifications

  Ormazabal
Product Category Industrial Enclosures
Product Number 2
Product Name ORMACONTAINER
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
ENCLOSURE; 19 IN RACK CASE; ALUMINUM; LT GRAY; 1.736 X 19 X 10.433 - 70016773 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details