Orion Ropeworks, Inc. Rope STARLINE® PREMIUM CO-POLYMER COMBINATION ROPE 8-BRAID

Description
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.
Description
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

Suppliers

Company
Product
Description
Supplier Links
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

Supplier's Site
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

Supplier's Site
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

Supplier's Site
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

Supplier's Site
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

Supplier's Site
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

Supplier's Site
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

Supplier's Site
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than the standard polyester over polypropylene construction. Starline® utilizes the intricately balanced composite-strand construction, characteristic of Orions "Extra-Lene" products. The strand cover of 100% plied polyester insures a long work life. The strand core of 100% high modulus co-polymer, rather than polypropylene, results in significantly higher tenacities than traditional composite ropes. In fact, Starline® is an average of 22% stronger than poly-dac rope of equivalent diameter and polyester content. The 1/2" through 3/4" diameters are manufactured using veneered yarn construction. Starline® is a light and easy handling rope, but has strength and elongation characteristics approaching that of pure polyester. One single blue tracer in a single strand.

Supplier's Site

Technical Specifications

  Orion Ropeworks, Inc. Orion Ropeworks, Inc. Orion Ropeworks, Inc. Orion Ropeworks, Inc. Orion Ropeworks, Inc. Orion Ropeworks, Inc. Orion Ropeworks, Inc. Orion Ropeworks, Inc.
Product Category Cordage, Rope, and Webbing Cordage, Rope, and Webbing Cordage, Rope, and Webbing Cordage, Rope, and Webbing Cordage, Rope, and Webbing Cordage, Rope, and Webbing Cordage, Rope, and Webbing Cordage, Rope, and Webbing
Product Number STARLINE® PREMIUM CO-POLYMER COMBINATION ROPE 8-BRAID STARLINE® PREMIUM CO-POLYMER COMBINATION ROPE 8-BRAID STARLINE® PREMIUM CO-POLYMER COMBINATION ROPE 8-BRAID STARLINE® PREMIUM CO-POLYMER COMBINATION ROPE 8-BRAID STARLINE® PREMIUM CO-POLYMER COMBINATION ROPE 8-BRAID STARLINE® PREMIUM CO-POLYMER COMBINATION ROPE 8-BRAID STARLINE® PREMIUM CO-POLYMER COMBINATION ROPE 8-BRAID STARLINE® PREMIUM CO-POLYMER COMBINATION ROPE 8-BRAID
Product Name Rope Rope Rope Rope Rope Rope Rope Rope
Type Rope or Cordage Rope or Cordage Rope or Cordage Rope or Cordage Rope or Cordage Rope or Cordage Rope or Cordage Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Round Twisted Lacing Tape, Nylon - 810 / 811 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Applications Electrical
View Details
Rope - 2776558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Length 3.3 yd (3 m)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details