Orion Ropeworks, Inc. Datasheets for Cordage, Rope, and Webbing

Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more

Product Name Notes
(available in 3-STRAND TWISTED and 8-BRAID) A composite rope poly-dac rope with a polyester cover over a polypropylene core. Extra-Lene combines the superior abrasion resistance of polyester with the economy...
(available in 3-STRAND TWISTED and 8-BRAID) A high density multifilament rope incorporating high tenacity white filament in a four stage, plied yarn construction. Among conventional synthetic ropes, polyester has the...
(available in 3-STRAND TWISTED and 8-BRAID) A value composite rope with an abrasion resistant polyester cover over a polypropylene core. White with one black tracer in diameters up to 3/4".
(available in 3-STRAND TWISTED and 8-BRAID) Orion produces high quality 100% nylon ropes for industrial use. All sizes above 5/16" diameter utilize plied yarns manufactured in a four stage process.
(available in 3-STRAND TWISTED and 8-BRAID) Starline® is designed for the customer who chooses poly-dac ropes for lightweight handling and superior abrasion resistance, but requires a higher tensile strength than...
(available in 3-STRAND TWISTED and 8-BRAID) Superior Nylon is made from 100% high tenacity multifilament nylon fiber. The rope is manufactured at full weight with a medium firm lay, resulting...
(available in 3-STRAND TWISTED and 8-STRAND) Polypropylene is the lightest and most economical synthetic rope, with approximately twice the tensile strength of manila. Polypropylene rope will not rot or mildew,...
8-strand rope is inherently torque-balanced across the entire load range. The engineered braid angles in plaited rope result in tensile strengths reaching 20% above 3-strand constructions while delivering significantly more...
A 100% monofilament polypropylene twisted rope. Filament for this rope is extruded at Orion from virgin poly resins. This rope is engineered in an economy weight for non-critical industrial applications.
A premium quality black nylon rope using solution dyed yarn. Solution dyed fiber assures color consistency throughout the rope. All sizes above 5/16" diameter utilize plied yarns manufactured in a...
A specifically blended co-polymer sinking potwarp utilizing Orion's SuperPro® high tenacity olefin fiber and high tenacity polyester fiber. The construction consists of numerous pre-twisted ends per strand making Everhaul® a...
A standard in the commercial fishing industry. A composite yarn construction of polyester veneered over a polypropylene yarn core. Product features include low noise in the hauler, excellent on-deck handling,...
An economy sinking potwarp. Made with alternating black polypropylene and white polyester yarns within each of the three strands.
Black Poly - 100% monofilament, extruded from virgin resins. Commercial fishing lay. Floating.
Designed for lighter locking, Lock Man is manufactured with composite spun polyester over a strand core of monofilament polypropylene. The lay of the rope is medium-soft to optimize tensile strength.
Designed for medium and heavy locking, Each strand has a composite spun polyester cover over a lubricated core of high tenacity SuperPro® co-polymer. As tension is applied to the rope...
Double braid rope is manufactured with a tightly formed jacket, braided over a loosely formed semi-parallel core. High strength is attained through the straighter filament alignment in the core of...
KNOT TITE® 3-strand twisted film polypropylene rope is the perfect general purpose rope. As the name suggests, it holds a knot better than traditional monofilament polypropylene, and has all of...
Manila - A natural fiber rope with less strength than synthetic of equal diameter. Excellent rendering characteristics as needed in block and tackle work. Manila has very little stretch and...
Manufactured from high performance co-polymer fiber, produced at Orion using "Sima" extrusion technology. SuperPro® has high tenacity approaching nylon and abrasion resistance similar to polyester. Commercial fishing lay. Floating.
Nylon Plus® synthetic rope is manufactured domestically to Orion Ropeworks standards and designed for you to compete with import product.
Orion's nylon Tow Rope products are manufactured using our four-stage rope construction process in diameters up to three inches, and are available with a combination of hooks and hand-spliced eyes.
Orion's Sima extrusion process blends polypropylene and high modulus polyethylene resins to produce the co-polymer fiber used in making SuperPro® ropes. SuperPro® is 35% stronger and has many times the...
Polyester double braid has slightly higher strength as compared to nylon, but there the similarity ends. Opposite to nylon, polyester has the lowest stretch of any conventional synthetic fiber. With...
The combination of high strength, reasonable cost, and excellent knot tying ability makes Radiant Twine versatile for use in many applications. Available in a wide range of sizes for both...
This versatile twine is lightweight, strong, and offers excellent abrasion resistance. Spiralbond is made from untwisted filaments bound together with our green spiral. Spiralbond is an excellent choice for conduit...
With its distinctive two red tracers Poly Plus™ is the most well known combination rope on the market. A firm lay poly-dac with high tenacity polyester wrapped over a polyolefin...