Navigation Transceiver Module 1.56GHz ~ 1.62GHz Integrated, Chip Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | ORG1511-MK05-TR |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 4-SMD Module |
| Features | RoHS |
| Operating Temperature | -45.0 to 90.0 C (-49.0 to 194.0 F) |
| Operating Frequency | 1560 to 1620 MHz |