ODG (Origin Data Global) Oscillators, Resonators, and Crystals XTM32040000FT00351001

Description
40MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS
Description
40MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XTM32040000FT00351001 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XTM32040000FT00351001
Oscillators, Resonators, and Crystals XTM32040000FT00351001
40MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS

40MHz Surface Mount Crystal 9pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XTM32040000FT00351001
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 1734315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details