ODG (Origin Data Global) Oscillators, Resonators, and Crystals XTM25016000JT00351001

Description
16MHz Surface Mount Crystal 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS
Description
16MHz Surface Mount Crystal 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XTM25016000JT00351001 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XTM25016000JT00351001
Oscillators, Resonators, and Crystals XTM25016000JT00351001
16MHz Surface Mount Crystal 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS

16MHz Surface Mount Crystal 12pF ±10ppm ±10ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XTM25016000JT00351001
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Units - 216298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details