ODG (Origin Data Global) Oscillators, Resonators, and Crystals XTM20032000DT00351005

Description
32MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS
Description
32MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XTM20032000DT00351005 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XTM20032000DT00351005
Oscillators, Resonators, and Crystals XTM20032000DT00351005
32MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

32MHz Surface Mount Crystal 8pF ±10ppm ±20ppm SMD2016-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XTM20032000DT00351005
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675260 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers