Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
ODG (ORIGIN DATA GLOBAL)
TX6115 -- LED DRIVERS
ODG (Origin Data Global)
LED Drivers
TX6115
Description
PWM 1 20mA 5.5V~40V SOT-23-6 LED Drivers ROHS
ODG (Origin Data Global)
Done
Description
PWM 1 20mA 5.5V~40V SOT-23-6 LED Drivers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
LED Drivers
TX6115
LED Drivers
TX6115
PWM 1 20mA 5.5V~40V SOT-23-6 LED Drivers ROHS
PWM 1 20mA 5.5V~40V SOT-23-6 LED Drivers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
LED Drivers
Product Number
TX6115
Product Name
LED Drivers
Form Factor
Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Drivers
285405
Specs
Output Power
100 watts
Features
Outdoor Rated; RoHS Compliant
View Details
Nexperia B.V.
150MA LED Driver IC
NCR420UX
Specs
Input Voltage
? to 40 volts
Output Voltage
40 volts
Number of Channels
1 #
View Details
6
suppliers
Rochester Electronics
PMIC - LED Drivers
LM3502SQ-35
Specs
Type
Dimmable
Output Current
750 milliamps
View Details
Texas Instruments
Buck LED Driver IC
LM3409HVMYX
View Details
2
suppliers