ODG (Origin Data Global) Pushbutton Switches THAM16-030BW2-R

Description
SMD,6.2x3.5mm Tactile Switches ROHS
Description
SMD,6.2x3.5mm Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - THAM16-030BW2-R - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
THAM16-030BW2-R
Pushbutton Switches THAM16-030BW2-R
SMD,6.2x3.5mm Tactile Switches ROHS

SMD,6.2x3.5mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number THAM16-030BW2-R
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3FS Tactile Switch (SMT) - B3FS-1092P-A - Aratas America LLC
Specs
Switch Dimensions 7 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
3 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details