ODG (Origin Data Global) Pushbutton Switches TC-6610 -180g

Description
Plugin,6x6mm Tactile Switches ROHS
Description
Plugin,6x6mm Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TC-6610 -180g - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TC-6610 -180g
Pushbutton Switches TC-6610 -180g
Plugin,6x6mm Tactile Switches ROHS

Plugin,6x6mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number TC-6610 -180g
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3680-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Mushroom Key-Release Buttons - 2AMLKB6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Light Touch Miniature Pushbutton - EB2011G-CC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers