Altech Corp. 22mm Mushroom Key-Release Buttons 2AMLKB6

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom with Key Release Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom with Key Release Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Mushroom Key-Release Buttons - 2AMLKB6 - Altech Corp.
Flemington, NJ, USA
22mm Mushroom Key-Release Buttons
2AMLKB6
22mm Mushroom Key-Release Buttons 2AMLKB6
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Mushroom with Key Release Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Mushroom with Key Release
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Mushroom Key Release Push Buttons - 2AMLKB6 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Mushroom Key Release Push Buttons
2AMLKB6
22mm Non-Illuminated Mushroom Key Release Push Buttons 2AMLKB6
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Mounting Bracket CSA, CE and VDE Approved

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • Mounting Bracket
  • CSA, CE and VDE Approved
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators
2AMLKB6
Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators 2AMLKB6
Mushroom with key release with mounting bracket

Mushroom with key release with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AMLKB6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AMLKB6
Pushbutton Switches 2AMLKB6
Push Button Oper, 22 mm,

Push Button Oper, 22 mm,

Buy Now
Pushbutton - 11711256 - Radwell International
Willingboro, NJ, United States
Pushbutton
11711256
Pushbutton 11711256
PUSH BUTTON OPERATOR, 22 MM, NON-ILLUMINATED, MAINTAINED, KEY, BLUE, ROUND E-STOP TYPE. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON OPERATOR, 22 MM, NON-ILLUMINATED, MAINTAINED, KEY, BLUE, ROUND E-STOP TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Radwell International
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AMLKB6 2AMLKB6 2AMLKB6 2AMLKB6 11711256
Product Name 22mm Mushroom Key-Release Buttons 22mm Non-Illuminated Mushroom Key Release Push Buttons Push Buttons/ 22mm Non-Illuminated Mushroom Metal Operators Pushbutton Switches Pushbutton
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom Key Release
Switch Function Key Release Maintained Contact Maintained Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switch Dimensions 40mm head
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data