Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
ODG (ORIGIN DATA GLOBAL)
TA4*18 D=8.8MM -- SCREWS AND BOLTS
ODG (Origin Data Global)
Screws and Bolts
TA4*18 D=8.8mm
Description
phillips large flat head self-tapping screws
ODG (Origin Data Global)
Done
Description
phillips large flat head self-tapping screws
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Screws and Bolts
TA4*18 D=8.8mm
Screws and Bolts
TA4*18 D=8.8mm
phillips large flat head self-tapping screws
phillips large flat head self-tapping screws
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Screws
Product Number
TA4*18 D=8.8mm
Product Name
Screws and Bolts
Unlock Full Specs
to access all available technical data
Similar Products
APM Hexseal Corp.
Machine Screw
RM3X6MM 2701
Specs
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Southco
Fast Lead Screw, Medium Size, Slotted Recess, 4.5mm Max. Outer Panel, Stainless Steel, Passivated
12-11-605-12
Specs
Material
Stainless Steel
Length
1.11 inch (28.2 mm)
View Details
RS Components, Ltd.
Wood Screws
1443494
Specs
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Newport MKS
Double-Ended Set Screw, 8-32, 0.63 in. Long, Qty 10
DE-8-0.63
Specs
Screw Type
Set Screw
View Details