CAP TRIMMER 3-10PF 500V SMD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | SGC3S100NM |
| Product Name | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount |
| Technology | Film Capacitors |
| Capacitance Type | Variable |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |