SFN-3840-0520 -- SPEAKERS
ODG (Origin Data Global)
Speakers
SFN-3840-0520
Description
Speakers ROHS
Description
Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
SFN-3840-0520 |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
124 dB
Size
13.90 inch (353 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details