ODG (Origin Data Global) Valves Q11F-20T-DN15-266

Description
Ball valve
Description
Ball valve

Suppliers

Company
Product
Description
Supplier Links
Ball valve

Ball valve

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Valves
Product Number Q11F-20T-DN15-266
Product Name Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546077 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.48 inch (63.00 mm)
View Details
Ball Check Valve - 1208010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
6 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details