ODG (Origin Data Global) Pushbutton Switches PB-05B-R

Description
Direct Insert 200gf 125V 10,000 times 3A Pushbutton Switches ROHS
Description
Direct Insert 200gf 125V 10,000 times 3A Pushbutton Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PB-05B-R - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
PB-05B-R
Pushbutton Switches PB-05B-R
Direct Insert 200gf 125V 10,000 times 3A Pushbutton Switches ROHS

Direct Insert 200gf 125V 10,000 times 3A Pushbutton Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Pushbutton Switches
Product Number PB-05B-R
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 577202 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers