ODG (Origin Data Global) RF Antennas OMB.433.B03F21

Description
RF ANT 433MHZ WHIP STR N FEM
Datasheet
Description
RF ANT 433MHZ WHIP STR N FEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas OMB.433.B03F21
RF ANT 433MHZ WHIP STR N FEM

RF ANT 433MHZ WHIP STR N FEM

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number OMB.433.B03F21
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4762-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details