ODG (Origin Data Global) Single Bipolar Transistors NTE2341

Description
TRANS NPN DARL 80V 1A TO92
Description
TRANS NPN DARL 80V 1A TO92
Datasheet
Datasheet Summary
Powered by GS/AI

The NTE2341 is an NPN silicon Darlington transistor in a TO-92 package for general-purpose and relay driver applications. It has a collector-emitter voltage rating of 80 V and a continuous collector current of 1 A. Power dissipation is 800 mW at 25°C, rising to 1 W when mounted on a PCB with a 10 mm × 10 mm collector pad. The junction-to-ambient thermal resistance is 156 K/W. Minimum DC current gain is 1000 at 150 mA and 2000 at 500 mA. Collector-emitter saturation voltage is 1.3 V at 500 mA and 1.8 V at 1 A. Base-emitter saturation voltage is 2.2 V at 1 A. Transition frequency is 200 MHz. The maximum junction temperature is 150°C, with a storage range of -65°C to +150°C.

Datasheet Summary
Powered by GS/AI

The NTE2341 is an NPN silicon Darlington transistor in a TO-92 package for general-purpose and relay driver applications. It has a collector-emitter voltage rating of 80 V and a continuous collector current of 1 A. Power dissipation is 800 mW at 25°C, rising to 1 W when mounted on a PCB with a 10 mm × 10 mm collector pad. The junction-to-ambient thermal resistance is 156 K/W. Minimum DC current gain is 1000 at 150 mA and 2000 at 500 mA. Collector-emitter saturation voltage is 1.3 V at 500 mA and 1.8 V at 1 A. Base-emitter saturation voltage is 2.2 V at 1 A. Transition frequency is 200 MHz. The maximum junction temperature is 150°C, with a storage range of -65°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NTE2341 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NTE2341
Single Bipolar Transistors NTE2341
TRANS NPN DARL 80V 1A TO92

TRANS NPN DARL 80V 1A TO92

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number NTE2341
Product Name Single Bipolar Transistors
Polarity NPN - Darlington; NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA)
IC(max) 1000 milliamps
VCEO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 2441941 - RS Components, Ltd.
Specs
Package Type X1-DFN1006-3
View Details
60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers