NRC06F1001TRF -- CHIP RESISTOR - SURFACE MOUNT
ODG (Origin Data Global)
Chip Resistor - Surface Mount
NRC06F1001TRF
Description
RES 1K OHM 1% 1/10W 0603
Description
RES 1K OHM 1% 1/10W 0603
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
NRC06F1001TRF |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip); Thin Film
Chip Resistor Package Size
1206
Resistance Range
0.0033 ohms
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Power Applications
Technology / Construction
Wirewound
View Details